Vishay Intertechnology, Inc. Through Hole Resistors RLR07C2942FSBSL

Description
29.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
29.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C2942FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2942FSBSL-ND
Through Hole Resistors RLR07C2942FSBSL-ND
29.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

29.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 29.4K OHM 1% 1/4W AXIAL - RLR07C2942FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4K OHM 1% 1/4W AXIAL
RLR07C2942FSBSL
RES 29.4K OHM 1% 1/4W AXIAL RLR07C2942FSBSL
RES 29.4Kohm 1% 1/4W AXIAL

RES 29.4Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2942FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2942FSBSL
Through Hole Resistors RLR07C2942FSBSL
RES 29.4K OHM 1% 1/4W AXIAL

RES 29.4K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2942FSBSL-ND RLR07C2942FSBSL RLR07C2942FSBSL
Product Name Through Hole Resistors RES 29.4K OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers