Vishay Intertechnology, Inc. RES 294 OHM 1% 1/4W AXIAL RLR07C2940FSRE6

Description
RES 294ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 294ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 294 OHM 1% 1/4W AXIAL - RLR07C2940FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294 OHM 1% 1/4W AXIAL
RLR07C2940FSRE6
RES 294 OHM 1% 1/4W AXIAL RLR07C2940FSRE6
RES 294ohm 1% 1/4W AXIAL

RES 294ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2940FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2940FSRE6-ND
Through Hole Resistors RLR07C2940FSRE6-ND
294 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

294 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,294Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 51C2195 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,294Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
51C2195
Resistor,metal Film,294Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 51C2195
Resistor,Metal Film,294Ohms,250WV,1 +/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,294Ohms,250WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C2940FSRE6 RLR07C2940FSRE6-ND 51C2195
Product Name RES 294 OHM 1% 1/4W AXIAL Through Hole Resistors Resistor,metal Film,294Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 294 ohms 294 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details