Vishay Intertechnology, Inc. RES 294 OHM 1% 1/4W AXIAL RLR07C2940FSBSL

Description
RES 294ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 294ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 294 OHM 1% 1/4W AXIAL - RLR07C2940FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294 OHM 1% 1/4W AXIAL
RLR07C2940FSBSL
RES 294 OHM 1% 1/4W AXIAL RLR07C2940FSBSL
RES 294ohm 1% 1/4W AXIAL

RES 294ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2940FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2940FSBSL-ND
Through Hole Resistors RLR07C2940FSBSL-ND
294 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

294 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C2940FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2940FSBSL
Through Hole Resistors RLR07C2940FSBSL
RES 294 OHM 1% 1/4W AXIAL

RES 294 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2940FSBSL RLR07C2940FSBSL-ND RLR07C2940FSBSL
Product Name RES 294 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 294 ohms 294 ohms 294 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details