Vishay Precision Group Through Hole Resistors RLR07C2940FSB14

Description
294 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
294 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C2940FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2940FSB14-ND
Through Hole Resistors RLR07C2940FSB14-ND
294 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

294 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 294 OHM 1% 1/4W AXIAL - RLR07C2940FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294 OHM 1% 1/4W AXIAL
RLR07C2940FSB14
RES 294 OHM 1% 1/4W AXIAL RLR07C2940FSB14
RES 294ohm 1% 1/4W AXIAL

RES 294ohm 1% 1/4W AXIAL

Supplier's Site
Resistor,metal Film,294Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 51C2193 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,294Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
51C2193
Resistor,metal Film,294Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 51C2193
Resistor,Metal Film,294Ohms,250WV,1 +/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,294Ohms,250WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C2940FSB14-ND RLR07C2940FSB14 51C2193
Product Name Through Hole Resistors RES 294 OHM 1% 1/4W AXIAL Resistor,metal Film,294Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 294 ohms 294 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details