Vishay Intertechnology, Inc. RES 28.7 OHM 1% 1/4W AXIAL RLR07C28R7FSBSL

Description
RES 28.7ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 28.7ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7 OHM 1% 1/4W AXIAL - RLR07C28R7FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 1% 1/4W AXIAL
RLR07C28R7FSBSL
RES 28.7 OHM 1% 1/4W AXIAL RLR07C28R7FSBSL
RES 28.7ohm 1% 1/4W AXIAL

RES 28.7ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C28R7FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C28R7FSBSL-ND
Through Hole Resistors RLR07C28R7FSBSL-ND
28.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

28.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C28R7FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C28R7FSBSL
Through Hole Resistors RLR07C28R7FSBSL
RES 28.7 OHM 1% 1/4W AXIAL

RES 28.7 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C28R7FSBSL RLR07C28R7FSBSL-ND RLR07C28R7FSBSL
Product Name RES 28.7 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 28.7 ohms 28.7 ohms 28.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers