Vishay Intertechnology, Inc. RES 2.87M OHM 1% 1/4W AXIAL RLR07C2874FSRSL

Description
RES 2.87Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 2.87Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.87M OHM 1% 1/4W AXIAL - RLR07C2874FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87M OHM 1% 1/4W AXIAL
RLR07C2874FSRSL
RES 2.87M OHM 1% 1/4W AXIAL RLR07C2874FSRSL
RES 2.87Mohm 1% 1/4W AXIAL

RES 2.87Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2874FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2874FSRSL-ND
Through Hole Resistors RLR07C2874FSRSL-ND
2.87 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.87 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C2874FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2874FSRSL
Through Hole Resistors RLR07C2874FSRSL
RES 2.87M OHM 1% 1/4W AXIAL

RES 2.87M OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2874FSRSL RLR07C2874FSRSL-ND RLR07C2874FSRSL
Product Name RES 2.87M OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2.87E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details