Vishay Intertechnology, Inc. RES 287K OHM 1% 1/4W AXIAL RLR07C2873FSBSL

Description
RES 287Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 287Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287K OHM 1% 1/4W AXIAL - RLR07C2873FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287K OHM 1% 1/4W AXIAL
RLR07C2873FSBSL
RES 287K OHM 1% 1/4W AXIAL RLR07C2873FSBSL
RES 287Kohm 1% 1/4W AXIAL

RES 287Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2873FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2873FSBSL-ND
Through Hole Resistors RLR07C2873FSBSL-ND
287 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

287 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C2873FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2873FSBSL
Through Hole Resistors RLR07C2873FSBSL
RES 287K OHM 1% 1/4W AXIAL

RES 287K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2873FSBSL RLR07C2873FSBSL-ND RLR07C2873FSBSL
Product Name RES 287K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 287000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers