Vishay Intertechnology, Inc. Through Hole Resistors RLR07C2872FSRE6

Description
28.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
28.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C2872FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2872FSRE6-ND
Through Hole Resistors RLR07C2872FSRE6-ND
28.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

28.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 28.7K OHM 1% 1/4W AXIAL - RLR07C2872FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7K OHM 1% 1/4W AXIAL
RLR07C2872FSRE6
RES 28.7K OHM 1% 1/4W AXIAL RLR07C2872FSRE6
RES 28.7Kohm 1% 1/4W AXIAL

RES 28.7Kohm 1% 1/4W AXIAL

Supplier's Site
Resistor,metal Film,28.7Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 51C2168 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,28.7Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
51C2168
Resistor,metal Film,28.7Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 51C2168
Resistor,Metal Film,28.7KOhms,250WV ,1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,28.7KOhms,250WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C2872FSRE6-ND RLR07C2872FSRE6 51C2168
Product Name Through Hole Resistors RES 28.7K OHM 1% 1/4W AXIAL Resistor,metal Film,28.7Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers