Vishay Intertechnology, Inc. RES 28.7K OHM 1% 1/4W AXIAL RLR07C2872FRRSL

Description
RES 28.7Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 28.7Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7K OHM 1% 1/4W AXIAL - RLR07C2872FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7K OHM 1% 1/4W AXIAL
RLR07C2872FRRSL
RES 28.7K OHM 1% 1/4W AXIAL RLR07C2872FRRSL
RES 28.7Kohm 1% 1/4W AXIAL

RES 28.7Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2872FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2872FRRSL-ND
Through Hole Resistors RLR07C2872FRRSL-ND
28.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

28.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2872FRRSL RLR07C2872FRRSL-ND
Product Name RES 28.7K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers