Vishay Intertechnology, Inc. RES 2.87K OHM 1% 1/4W AXIAL RLR07C2871FRR36

Description
RES 2.87Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 2.87Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.87K OHM 1% 1/4W AXIAL - RLR07C2871FRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM 1% 1/4W AXIAL
RLR07C2871FRR36
RES 2.87K OHM 1% 1/4W AXIAL RLR07C2871FRR36
RES 2.87Kohm 1% 1/4W AXIAL

RES 2.87Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2871FRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2871FRR36-ND
Through Hole Resistors RLR07C2871FRR36-ND
2.87 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.87 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2871FRR36 RLR07C2871FRR36-ND
Product Name RES 2.87K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details