Vishay Intertechnology, Inc. RES 280K OHM 1% 1/4W AXIAL RLR07C2803FSRE6

Description
RES 280Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 280Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280K OHM 1% 1/4W AXIAL - RLR07C2803FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280K OHM 1% 1/4W AXIAL
RLR07C2803FSRE6
RES 280K OHM 1% 1/4W AXIAL RLR07C2803FSRE6
RES 280Kohm 1% 1/4W AXIAL

RES 280Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2803FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2803FSRE6-ND
Through Hole Resistors RLR07C2803FSRE6-ND
280 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

280 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2803FSRE6 RLR07C2803FSRE6-ND
Product Name RES 280K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 280000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details