Vishay Intertechnology, Inc. Through Hole Resistors RLR07C2803FRBSL

Description
280 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote
Description
280 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RLR07C2803FRBSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet military specifications under MIL-PRF-39017. It has a resistance value of 280 kΩ with a tolerance of ±1%. The resistor is rated for a power dissipation of 0.25 W at 70 °C and operates within a temperature range of -65 °C to +150 °C. It features a low noise level of -40 dB and is constructed with an epoxy coating for enhanced moisture protection. The resistor also offers high insulation resistance, exceeding 10^9 Ω when dry, and a dielectric strength of 500 V AC. This component is suitable for applications requiring established reliability and traceability of materials.

Datasheet Summary
Powered by GS/AI

The RLR07C2803FRBSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet military specifications under MIL-PRF-39017. It has a resistance value of 280 kΩ with a tolerance of ±1%. The resistor is rated for a power dissipation of 0.25 W at 70 °C and operates within a temperature range of -65 °C to +150 °C. It features a low noise level of -40 dB and is constructed with an epoxy coating for enhanced moisture protection. The resistor also offers high insulation resistance, exceeding 10^9 Ω when dry, and a dielectric strength of 500 V AC. This component is suitable for applications requiring established reliability and traceability of materials.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C2803FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2803FRBSL-ND
Through Hole Resistors RLR07C2803FRBSL-ND
280 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

280 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 280K OHM 1% 1/4W AXIAL - RLR07C2803FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280K OHM 1% 1/4W AXIAL
RLR07C2803FRBSL
RES 280K OHM 1% 1/4W AXIAL RLR07C2803FRBSL
RES 280Kohm 1% 1/4W AXIAL

RES 280Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2803FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2803FRBSL
Through Hole Resistors RLR07C2803FRBSL
RES 280K OHM 1% 1/4W AXIAL

RES 280K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2803FRBSL-ND RLR07C2803FRBSL RLR07C2803FRBSL
Product Name Through Hole Resistors RES 280K OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers