Vishay Intertechnology, Inc. RES 2.8K OHM 1% 1/4W AXIAL RLR07C2801FPBSL

Description
RES 2.8Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 2.8Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8K OHM 1% 1/4W AXIAL - RLR07C2801FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8K OHM 1% 1/4W AXIAL
RLR07C2801FPBSL
RES 2.8K OHM 1% 1/4W AXIAL RLR07C2801FPBSL
RES 2.8Kohm 1% 1/4W AXIAL

RES 2.8Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2801FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2801FPBSL-ND
Through Hole Resistors RLR07C2801FPBSL-ND
2.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C2801FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2801FPBSL
Through Hole Resistors RLR07C2801FPBSL
RES 2.8K OHM 1% 1/4W AXIAL

RES 2.8K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2801FPBSL RLR07C2801FPBSL-ND RLR07C2801FPBSL
Product Name RES 2.8K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers