Vishay Intertechnology, Inc. RES 280 OHM 1% 1/4W AXIAL RLR07C2800FRB14

Description
RES 280ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 280ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280 OHM 1% 1/4W AXIAL - RLR07C2800FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 1% 1/4W AXIAL
RLR07C2800FRB14
RES 280 OHM 1% 1/4W AXIAL RLR07C2800FRB14
RES 280ohm 1% 1/4W AXIAL

RES 280ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2800FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2800FRB14-ND
Through Hole Resistors RLR07C2800FRB14-ND
280 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

280 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,280Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 21J6287 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,280Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
21J6287
Resistor,metal Film,280Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 21J6287
Resistor,Metal Film,280Ohms,250WV,1 +/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,280Ohms,250WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C2800FRB14 RLR07C2800FRB14-ND 21J6287
Product Name RES 280 OHM 1% 1/4W AXIAL Through Hole Resistors Resistor,metal Film,280Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details