Vishay Intertechnology, Inc. Through Hole Resistors RLR07C27R4FRBSL

Description
27.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
27.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C27R4FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C27R4FRBSL-ND
Through Hole Resistors RLR07C27R4FRBSL-ND
27.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

27.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 27.4 OHM 1% 1/4W AXIAL - RLR07C27R4FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 1% 1/4W AXIAL
RLR07C27R4FRBSL
RES 27.4 OHM 1% 1/4W AXIAL RLR07C27R4FRBSL
RES 27.4ohm 1% 1/4W AXIAL

RES 27.4ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C27R4FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C27R4FRBSL
Through Hole Resistors RLR07C27R4FRBSL
RES 27.4 OHM 1% 1/4W AXIAL

RES 27.4 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C27R4FRBSL-ND RLR07C27R4FRBSL RLR07C27R4FRBSL
Product Name Through Hole Resistors RES 27.4 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 27.4 ohms 27.4 ohms 27.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers