Vishay Intertechnology, Inc. RES 27 OHM 2% 1/4W AXIAL RLR07C27R0GRBSL

Description
RES 27ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 27ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27 OHM 2% 1/4W AXIAL - RLR07C27R0GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27 OHM 2% 1/4W AXIAL
RLR07C27R0GRBSL
RES 27 OHM 2% 1/4W AXIAL RLR07C27R0GRBSL
RES 27ohm 2% 1/4W AXIAL

RES 27ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C27R0GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C27R0GRBSL-ND
Through Hole Resistors RLR07C27R0GRBSL-ND
27 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

27 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C27R0GRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C27R0GRBSL
Through Hole Resistors RLR07C27R0GRBSL
RES 27 OHM 2% 1/4W AXIAL

RES 27 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C27R0GRBSL RLR07C27R0GRBSL-ND RLR07C27R0GRBSL
Product Name RES 27 OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 27 ohms 27 ohms 27 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details