Vishay Intertechnology, Inc. RES 27 OHM 2% 1/4W AXIAL RLR07C27R0GPBSL

Description
RES 27ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 27ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27 OHM 2% 1/4W AXIAL - RLR07C27R0GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27 OHM 2% 1/4W AXIAL
RLR07C27R0GPBSL
RES 27 OHM 2% 1/4W AXIAL RLR07C27R0GPBSL
RES 27ohm 2% 1/4W AXIAL

RES 27ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C27R0GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C27R0GPBSL-ND
Through Hole Resistors RLR07C27R0GPBSL-ND
27 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

27 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C27R0GPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C27R0GPBSL
Through Hole Resistors RLR07C27R0GPBSL
RES 27 OHM 2% 1/4W AXIAL

RES 27 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C27R0GPBSL RLR07C27R0GPBSL-ND RLR07C27R0GPBSL
Product Name RES 27 OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 27 ohms 27 ohms 27 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers