Vishay Intertechnology, Inc. RES 27 OHM 2% 1/4W AXIAL RLR07C27R0GMBSL

Description
RES 27ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 27ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27 OHM 2% 1/4W AXIAL - RLR07C27R0GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27 OHM 2% 1/4W AXIAL
RLR07C27R0GMBSL
RES 27 OHM 2% 1/4W AXIAL RLR07C27R0GMBSL
RES 27ohm 2% 1/4W AXIAL

RES 27ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C27R0GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C27R0GMBSL-ND
Through Hole Resistors RLR07C27R0GMBSL-ND
27 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

27 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C27R0GMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C27R0GMBSL
Through Hole Resistors RLR07C27R0GMBSL
RES 27 OHM 2% 1/4W AXIAL

RES 27 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C27R0GMBSL RLR07C27R0GMBSL-ND RLR07C27R0GMBSL
Product Name RES 27 OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 27 ohms 27 ohms 27 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details