Vishay Intertechnology, Inc. RES 2.74M OHM 1% 1/4W AXIAL RLR07C2744FSRE6

Description
RES 2.74Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 2.74Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74M OHM 1% 1/4W AXIAL - RLR07C2744FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74M OHM 1% 1/4W AXIAL
RLR07C2744FSRE6
RES 2.74M OHM 1% 1/4W AXIAL RLR07C2744FSRE6
RES 2.74Mohm 1% 1/4W AXIAL

RES 2.74Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2744FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2744FSRE6-ND
Through Hole Resistors RLR07C2744FSRE6-ND
2.74 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.74 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2744FSRE6 RLR07C2744FSRE6-ND
Product Name RES 2.74M OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.74E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details