Vishay Intertechnology, Inc. RES 27.4K OHM 1% 1/4W AXIAL RLR07C2742FSB14

Description
RES 27.4Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 27.4Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K OHM 1% 1/4W AXIAL - RLR07C2742FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1% 1/4W AXIAL
RLR07C2742FSB14
RES 27.4K OHM 1% 1/4W AXIAL RLR07C2742FSB14
RES 27.4Kohm 1% 1/4W AXIAL

RES 27.4Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2742FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2742FSB14-ND
Through Hole Resistors RLR07C2742FSB14-ND
27.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

27.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 27.4Kohm, 250Mw, 1%; Resistance Vishay - 96B5675 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 27.4Kohm, 250Mw, 1%; Resistance Vishay
96B5675
Metal Film Resistor, 27.4Kohm, 250Mw, 1%; Resistance Vishay 96B5675
METAL FILM RESISTOR, 27.4KOHM, 250mW, 1%; Resistance:27.4kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 27.4KOHM, 250mW, 1%; Resistance:27.4kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C2742FSB14 RLR07C2742FSB14-ND 96B5675
Product Name RES 27.4K OHM 1% 1/4W AXIAL Through Hole Resistors Metal Film Resistor, 27.4Kohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 27400 ohms 27400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers