Vishay Intertechnology, Inc. RES 27.4K OHM 1% 1/4W AXIAL RLR07C2742FPRE6

Description
RES 27.4Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 27.4Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K OHM 1% 1/4W AXIAL - RLR07C2742FPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1% 1/4W AXIAL
RLR07C2742FPRE6
RES 27.4K OHM 1% 1/4W AXIAL RLR07C2742FPRE6
RES 27.4Kohm 1% 1/4W AXIAL

RES 27.4Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2742FPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2742FPRE6-ND
Through Hole Resistors RLR07C2742FPRE6-ND
27.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

27.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2742FPRE6 RLR07C2742FPRE6-ND
Product Name RES 27.4K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details