Vishay Intertechnology, Inc. Through Hole Resistors RLR07C2493FRR3623

Description
249 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
249 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR07C2493FRR3623TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C2493FRR3623TR-ND
Through Hole Resistors 541-RLR07C2493FRR3623TR-ND
249 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

249 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-RLR07C2493FRR3623TR-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details