Vishay Intertechnology, Inc. RES 2.4K OHM 2% 1/4W AXIAL RLR07C2401GMB14

Description
RES 2.4Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 2.4Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4K OHM 2% 1/4W AXIAL - RLR07C2401GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 2% 1/4W AXIAL
RLR07C2401GMB14
RES 2.4K OHM 2% 1/4W AXIAL RLR07C2401GMB14
RES 2.4Kohm 2% 1/4W AXIAL

RES 2.4Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2401GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2401GMB14-ND
Through Hole Resistors RLR07C2401GMB14-ND
2.4 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.4 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2401GMB14 RLR07C2401GMB14-ND
Product Name RES 2.4K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2400 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details