Vishay Intertechnology, Inc. RES 240 OHM 2% 1/4W AXIAL RLR07C2400GPB14

Description
RES 240ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 240ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240 OHM 2% 1/4W AXIAL - RLR07C2400GPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 2% 1/4W AXIAL
RLR07C2400GPB14
RES 240 OHM 2% 1/4W AXIAL RLR07C2400GPB14
RES 240ohm 2% 1/4W AXIAL

RES 240ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2400GPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2400GPB14-ND
Through Hole Resistors RLR07C2400GPB14-ND
240 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

240 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2400GPB14 RLR07C2400GPB14-ND
Product Name RES 240 OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240 ohms 240 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details