Vishay Intertechnology, Inc. RES 240 OHM 2% 1/4W AXIAL RLR07C2400GMBSL

Description
RES 240ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 240ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240 OHM 2% 1/4W AXIAL - RLR07C2400GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 2% 1/4W AXIAL
RLR07C2400GMBSL
RES 240 OHM 2% 1/4W AXIAL RLR07C2400GMBSL
RES 240ohm 2% 1/4W AXIAL

RES 240ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2400GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2400GMBSL-ND
Through Hole Resistors RLR07C2400GMBSL-ND
240 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

240 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C2400GMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2400GMBSL
Through Hole Resistors RLR07C2400GMBSL
RES 240 OHM 2% 1/4W AXIAL

RES 240 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2400GMBSL RLR07C2400GMBSL-ND RLR07C2400GMBSL
Product Name RES 240 OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 240 ohms 240 ohms 240 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers