Vishay Intertechnology, Inc. RES 23.7 OHM 1% 1/4W AXIAL RLR07C23R7FSRE6

Description
RES 23.7ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 23.7ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7 OHM 1% 1/4W AXIAL - RLR07C23R7FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 1% 1/4W AXIAL
RLR07C23R7FSRE6
RES 23.7 OHM 1% 1/4W AXIAL RLR07C23R7FSRE6
RES 23.7ohm 1% 1/4W AXIAL

RES 23.7ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C23R7FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C23R7FSRE6-ND
Through Hole Resistors RLR07C23R7FSRE6-ND
23.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

23.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C23R7FSRE6 RLR07C23R7FSRE6-ND
Product Name RES 23.7 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23.7 ohms 23.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details