Vishay Intertechnology, Inc. Through Hole Resistors RLR07C23R2FRBSL

Description
23.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
23.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C23R2FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C23R2FRBSL-ND
Through Hole Resistors RLR07C23R2FRBSL-ND
23.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

23.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 23.2 OHM 1% 1/4W AXIAL - RLR07C23R2FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2 OHM 1% 1/4W AXIAL
RLR07C23R2FRBSL
RES 23.2 OHM 1% 1/4W AXIAL RLR07C23R2FRBSL
RES 23.2ohm 1% 1/4W AXIAL

RES 23.2ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C23R2FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C23R2FRBSL
Through Hole Resistors RLR07C23R2FRBSL
RES 23.2 OHM 1% 1/4W AXIAL

RES 23.2 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C23R2FRBSL-ND RLR07C23R2FRBSL RLR07C23R2FRBSL
Product Name Through Hole Resistors RES 23.2 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 23.2 ohms 23.2 ohms 23.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details