Vishay Intertechnology, Inc. RES 2.37M OHM 1% 1/4W AXIAL RLR07C2374FSB14

Description
RES 2.37Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 2.37Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37M OHM 1% 1/4W AXIAL - RLR07C2374FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37M OHM 1% 1/4W AXIAL
RLR07C2374FSB14
RES 2.37M OHM 1% 1/4W AXIAL RLR07C2374FSB14
RES 2.37Mohm 1% 1/4W AXIAL

RES 2.37Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2374FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2374FSB14-ND
Through Hole Resistors RLR07C2374FSB14-ND
2.37 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.37 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2374FSB14 RLR07C2374FSB14-ND
Product Name RES 2.37M OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.37E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details