Vishay Intertechnology, Inc. RES 2.37K OHM 1% 1/4W AXIAL RLR07C2371FSRE6

Description
RES 2.37Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 2.37Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37K OHM 1% 1/4W AXIAL - RLR07C2371FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37K OHM 1% 1/4W AXIAL
RLR07C2371FSRE6
RES 2.37K OHM 1% 1/4W AXIAL RLR07C2371FSRE6
RES 2.37Kohm 1% 1/4W AXIAL

RES 2.37Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2371FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2371FSRE6-ND
Through Hole Resistors RLR07C2371FSRE6-ND
2.37 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.37 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2371FSRE6 RLR07C2371FSRE6-ND
Product Name RES 2.37K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2370 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757047 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers