Vishay Intertechnology, Inc. RES 2.37K OHM 1% 1/4W AXIAL RLR07C2371FSBSL

Description
RES 2.37Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 2.37Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37K OHM 1% 1/4W AXIAL - RLR07C2371FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37K OHM 1% 1/4W AXIAL
RLR07C2371FSBSL
RES 2.37K OHM 1% 1/4W AXIAL RLR07C2371FSBSL
RES 2.37Kohm 1% 1/4W AXIAL

RES 2.37Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2371FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2371FSBSL-ND
Through Hole Resistors RLR07C2371FSBSL-ND
2.37 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.37 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C2371FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2371FSBSL
Through Hole Resistors RLR07C2371FSBSL
RES 2.37K OHM 1% 1/4W AXIAL

RES 2.37K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2371FSBSL RLR07C2371FSBSL-ND RLR07C2371FSBSL
Product Name RES 2.37K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2370 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details