Vishay Intertechnology, Inc. RES 237 OHM 1% 1/4W AXIAL RLR07C2370FPRSL

Description
RES 237ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 237ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237 OHM 1% 1/4W AXIAL - RLR07C2370FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 1% 1/4W AXIAL
RLR07C2370FPRSL
RES 237 OHM 1% 1/4W AXIAL RLR07C2370FPRSL
RES 237ohm 1% 1/4W AXIAL

RES 237ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2370FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2370FPRSL-ND
Through Hole Resistors RLR07C2370FPRSL-ND
237 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

237 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2370FPRSL RLR07C2370FPRSL-ND
Product Name RES 237 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 237 ohms 237 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details