Vishay Intertechnology, Inc. RES 232K OHM 1% 1/4W AXIAL RLR07C2323FSRSL

Description
RES 232Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 232Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232K OHM 1% 1/4W AXIAL - RLR07C2323FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232K OHM 1% 1/4W AXIAL
RLR07C2323FSRSL
RES 232K OHM 1% 1/4W AXIAL RLR07C2323FSRSL
RES 232Kohm 1% 1/4W AXIAL

RES 232Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2323FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2323FSRSL-ND
Through Hole Resistors RLR07C2323FSRSL-ND
232 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

232 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2323FSRSL RLR07C2323FSRSL-ND
Product Name RES 232K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 232000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers