Vishay Intertechnology, Inc. RES 23.2K OHM 1% 1/4W AXIAL RLR07C2322FRRE6

Description
RES 23.2Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 23.2Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2K OHM 1% 1/4W AXIAL - RLR07C2322FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2K OHM 1% 1/4W AXIAL
RLR07C2322FRRE6
RES 23.2K OHM 1% 1/4W AXIAL RLR07C2322FRRE6
RES 23.2Kohm 1% 1/4W AXIAL

RES 23.2Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2322FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2322FRRE6-ND
Through Hole Resistors RLR07C2322FRRE6-ND
23.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

23.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2322FRRE6 RLR07C2322FRRE6-ND
Product Name RES 23.2K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details