Vishay Intertechnology, Inc. RES 232 OHM 1% 1/4W AXIAL RLR07C2320FRBSL

Description
RES 232ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 232ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232 OHM 1% 1/4W AXIAL - RLR07C2320FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 1% 1/4W AXIAL
RLR07C2320FRBSL
RES 232 OHM 1% 1/4W AXIAL RLR07C2320FRBSL
RES 232ohm 1% 1/4W AXIAL

RES 232ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2320FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2320FRBSL-ND
Through Hole Resistors RLR07C2320FRBSL-ND
232 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

232 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C2320FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2320FRBSL
Through Hole Resistors RLR07C2320FRBSL
RES 232 OHM 1% 1/4W AXIAL

RES 232 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2320FRBSL RLR07C2320FRBSL-ND RLR07C2320FRBSL
Product Name RES 232 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 232 ohms 232 ohms 232 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details