Vishay Intertechnology, Inc. Through Hole Resistors RLR07C22R6FPRSL

Description
22.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
22.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C22R6FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C22R6FPRSL-ND
Through Hole Resistors RLR07C22R6FPRSL-ND
22.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 22.6 OHM 1% 1/4W AXIAL - RLR07C22R6FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 1% 1/4W AXIAL
RLR07C22R6FPRSL
RES 22.6 OHM 1% 1/4W AXIAL RLR07C22R6FPRSL
RES 22.6ohm 1% 1/4W AXIAL

RES 22.6ohm 1% 1/4W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR07C22R6FPRSL-ND RLR07C22R6FPRSL
Product Name Through Hole Resistors RES 22.6 OHM 1% 1/4W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 22.6 ohms 22.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details