Vishay Intertechnology, Inc. RES 22.1 OHM 1% 1/4W AXIAL RLR07C22R1FPBSL

Description
RES 22.1ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 22.1ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1 OHM 1% 1/4W AXIAL - RLR07C22R1FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 1% 1/4W AXIAL
RLR07C22R1FPBSL
RES 22.1 OHM 1% 1/4W AXIAL RLR07C22R1FPBSL
RES 22.1ohm 1% 1/4W AXIAL

RES 22.1ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C22R1FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C22R1FPBSL-ND
Through Hole Resistors RLR07C22R1FPBSL-ND
22.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C22R1FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C22R1FPBSL
Through Hole Resistors RLR07C22R1FPBSL
RES 22.1 OHM 1% 1/4W AXIAL

RES 22.1 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C22R1FPBSL RLR07C22R1FPBSL-ND RLR07C22R1FPBSL
Product Name RES 22.1 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details