Vishay Precision Group Resistance Vishay RLR07C22R0GSB14.

Description
Resistance:22ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: No
Description
Resistance:22ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 15AC0205 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
15AC0205
Resistance Vishay 15AC0205
Resistance:22ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: No

Resistance:22ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AC0205
Product Name Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 22 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details