Vishay Intertechnology, Inc. RLR07C22R0GSB14 RLR07C22R0GSB14

Description
RLR07C22R0GSB14
Request a Quote Datasheet
Description
RLR07C22R0GSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR07C22R0GSB14 - RLR07C22R0GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C22R0GSB14
RLR07C22R0GSB14
RLR07C22R0GSB14 RLR07C22R0GSB14
RLR07C22R0GSB14

RLR07C22R0GSB14

Supplier's Site
Through Hole Resistors - RLR07C22R0GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C22R0GSB14-ND
Through Hole Resistors RLR07C22R0GSB14-ND
22 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 22 Ohm, 250Mw, 2%; Resistance Vishay - 51C0734 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 22 Ohm, 250Mw, 2%; Resistance Vishay
51C0734
Metal Film Resistor, 22 Ohm, 250Mw, 2%; Resistance Vishay 51C0734
METAL FILM RESISTOR, 22 OHM, 250mW, 2%; Resistance:22ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 22 OHM, 250mW, 2%; Resistance:22ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C22R0GSB14 RLR07C22R0GSB14-ND 51C0734
Product Name RLR07C22R0GSB14 Through Hole Resistors Metal Film Resistor, 22 Ohm, 250Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details