Vishay Intertechnology, Inc. Through Hole Resistors RLR07C22R0GMRE6

Description
22 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
22 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C22R0GMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C22R0GMRE6-ND
Through Hole Resistors RLR07C22R0GMRE6-ND
22 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 22 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RLR07C22R0GMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 22 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RLR07C22R0GMRE6
Res Metal Film 22 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR07C22R0GMRE6
Res Metal Film 22 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 22 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,22Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 75K8303 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,22Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
75K8303
Resistor,metal Film,22Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 75K8303
Resistor,Metal Film,22Ohms,250WV,2+ /-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,22Ohms,250WV,2+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C22R0GMRE6-ND RLR07C22R0GMRE6 75K8303
Product Name Through Hole Resistors Res Metal Film 22 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R Resistor,metal Film,22Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers