Vishay Intertechnology, Inc. RES 22.6K OHM 1% 1/4W AXIAL RLR07C2262FSR36

Description
RES 22.6Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 22.6Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6K OHM 1% 1/4W AXIAL - RLR07C2262FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6K OHM 1% 1/4W AXIAL
RLR07C2262FSR36
RES 22.6K OHM 1% 1/4W AXIAL RLR07C2262FSR36
RES 22.6Kohm 1% 1/4W AXIAL

RES 22.6Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2262FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2262FSR36-ND
Through Hole Resistors RLR07C2262FSR36-ND
22.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,22.6Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 51C1076 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,22.6Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
51C1076
Resistor,metal Film,22.6Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 51C1076
Resistor,Metal Film,22.6KOhms,250WV ,1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,22.6KOhms,250WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C2262FSR36 RLR07C2262FSR36-ND 51C1076
Product Name RES 22.6K OHM 1% 1/4W AXIAL Through Hole Resistors Resistor,metal Film,22.6Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers