Vishay Intertechnology, Inc. RES 22.6K OHM 1% 1/4W AXIAL RLR07C2262FPBSL

Description
RES 22.6Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 22.6Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6K OHM 1% 1/4W AXIAL - RLR07C2262FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6K OHM 1% 1/4W AXIAL
RLR07C2262FPBSL
RES 22.6K OHM 1% 1/4W AXIAL RLR07C2262FPBSL
RES 22.6Kohm 1% 1/4W AXIAL

RES 22.6Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2262FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2262FPBSL-ND
Through Hole Resistors RLR07C2262FPBSL-ND
22.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C2262FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2262FPBSL
Through Hole Resistors RLR07C2262FPBSL
RES 22.6K OHM 1% 1/4W AXIAL

RES 22.6K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2262FPBSL RLR07C2262FPBSL-ND RLR07C2262FPBSL
Product Name RES 22.6K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 22600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details