Vishay Intertechnology, Inc. RES 226 OHM 1% 1/4W AXIAL RLR07C2260FPBSL

Description
RES 226ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 226ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226 OHM 1% 1/4W AXIAL - RLR07C2260FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 1% 1/4W AXIAL
RLR07C2260FPBSL
RES 226 OHM 1% 1/4W AXIAL RLR07C2260FPBSL
RES 226ohm 1% 1/4W AXIAL

RES 226ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2260FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2260FPBSL-ND
Through Hole Resistors RLR07C2260FPBSL-ND
226 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

226 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C2260FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2260FPBSL
Through Hole Resistors RLR07C2260FPBSL
RES 226 OHM 1% 1/4W AXIAL

RES 226 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2260FPBSL RLR07C2260FPBSL-ND RLR07C2260FPBSL
Product Name RES 226 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 226 ohms 226 ohms 226 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers