Vishay Intertechnology, Inc. MF,1/4W,221K,1%,100PPM,S/.001%,T/R RLR07C2213FSR36

Description
MF,1/4W,221K,1%,100P PM,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/4W,221K,1%,100P PM,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,221K,1%,100PPM,S/.001%,T/R - RLR07C2213FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,221K,1%,100PPM,S/.001%,T/R
RLR07C2213FSR36
MF,1/4W,221K,1%,100PPM,S/.001%,T/R RLR07C2213FSR36
MF,1/4W,221K,1%,100P PM,S/.001%,T/R

MF,1/4W,221K,1%,100PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RLR07C2213FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2213FSR36-ND
Through Hole Resistors RLR07C2213FSR36-ND
221 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

221 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2213FSR36 RLR07C2213FSR36-ND
Product Name MF,1/4W,221K,1%,100PPM,S/.001%,T/R Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details