Vishay Intertechnology, Inc. RES 22.1K OHM 1% 1/4W AXIAL RLR07C2212FSBSL

Description
RES 22.1Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 22.1Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1K OHM 1% 1/4W AXIAL - RLR07C2212FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1% 1/4W AXIAL
RLR07C2212FSBSL
RES 22.1K OHM 1% 1/4W AXIAL RLR07C2212FSBSL
RES 22.1Kohm 1% 1/4W AXIAL

RES 22.1Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2212FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2212FSBSL-ND
Through Hole Resistors RLR07C2212FSBSL-ND
22.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C2212FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2212FSBSL
Through Hole Resistors RLR07C2212FSBSL
RES 22.1K OHM 1% 1/4W AXIAL

RES 22.1K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2212FSBSL RLR07C2212FSBSL-ND RLR07C2212FSBSL
Product Name RES 22.1K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 22100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers