Vishay Intertechnology, Inc. RES 22.1K OHM 1% 1/4W AXIAL RLR07C2212FMRSL

Description
RES 22.1Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 22.1Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1K OHM 1% 1/4W AXIAL - RLR07C2212FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1% 1/4W AXIAL
RLR07C2212FMRSL
RES 22.1K OHM 1% 1/4W AXIAL RLR07C2212FMRSL
RES 22.1Kohm 1% 1/4W AXIAL

RES 22.1Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2212FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2212FMRSL-ND
Through Hole Resistors RLR07C2212FMRSL-ND
22.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2212FMRSL RLR07C2212FMRSL-ND
Product Name RES 22.1K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details