Vishay Intertechnology, Inc. RLR07C2210FSB14 RLR07C2210FSB14

Description
RLR07C2210FSB14
Request a Quote Datasheet
Description
RLR07C2210FSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR07C2210FSB14 - RLR07C2210FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C2210FSB14
RLR07C2210FSB14
RLR07C2210FSB14 RLR07C2210FSB14
RLR07C2210FSB14

RLR07C2210FSB14

Supplier's Site
Through Hole Resistors - RLR07C2210FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2210FSB14-ND
Through Hole Resistors RLR07C2210FSB14-ND
221 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

221 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 221 Ohm, 250Mw, 1%; Resistance Vishay - 51C0940 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 221 Ohm, 250Mw, 1%; Resistance Vishay
51C0940
Metal Film Resistor, 221 Ohm, 250Mw, 1%; Resistance Vishay 51C0940
METAL FILM RESISTOR, 221 OHM, 250mW, 1%; Resistance:221ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 221 OHM, 250mW, 1%; Resistance:221ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C2210FSB14 RLR07C2210FSB14-ND 51C0940
Product Name RLR07C2210FSB14 Through Hole Resistors Metal Film Resistor, 221 Ohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 221 ohms 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details