Vishay Intertechnology, Inc. RES 221 OHM 1% 1/4W AXIAL RLR07C2210FMB14

Description
RES 221ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 221ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 1% 1/4W AXIAL - RLR07C2210FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1% 1/4W AXIAL
RLR07C2210FMB14
RES 221 OHM 1% 1/4W AXIAL RLR07C2210FMB14
RES 221ohm 1% 1/4W AXIAL

RES 221ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2210FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2210FMB14-ND
Through Hole Resistors RLR07C2210FMB14-ND
221 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

221 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2210FMB14 RLR07C2210FMB14-ND
Product Name RES 221 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details