Vishay Intertechnology, Inc. RES 2.2M OHM 2% 1/4W AXIAL RLR07C2204GSRSL

Description
RES 2.2Mohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 2.2Mohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2M OHM 2% 1/4W AXIAL - RLR07C2204GSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2M OHM 2% 1/4W AXIAL
RLR07C2204GSRSL
RES 2.2M OHM 2% 1/4W AXIAL RLR07C2204GSRSL
RES 2.2Mohm 2% 1/4W AXIAL

RES 2.2Mohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2204GSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2204GSRSL-ND
Through Hole Resistors RLR07C2204GSRSL-ND
2.2 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.2 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C2204GSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2204GSRSL
Through Hole Resistors RLR07C2204GSRSL
RES 2.2M OHM 2% 1/4W AXIAL

RES 2.2M OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2204GSRSL RLR07C2204GSRSL-ND RLR07C2204GSRSL
Product Name RES 2.2M OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2.20E6 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers