Vishay Intertechnology, Inc. Through Hole Resistors RLR07C2204GSB14

Description
2.2 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.2 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C2204GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2204GSB14-ND
Through Hole Resistors RLR07C2204GSB14-ND
2.2 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.2 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RLR07C2204GSB14 - RLR07C2204GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C2204GSB14
RLR07C2204GSB14
RLR07C2204GSB14 RLR07C2204GSB14
RLR07C2204GSB14

RLR07C2204GSB14

Supplier's Site
Metal Film Resistor, 2.2Mohm, 250Mw, 2%; Resistance Vishay - 51C0918 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.2Mohm, 250Mw, 2%; Resistance Vishay
51C0918
Metal Film Resistor, 2.2Mohm, 250Mw, 2%; Resistance Vishay 51C0918
METAL FILM RESISTOR, 2.2MOHM, 250mW, 2%; Resistance:2.2Mohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 2.2MOHM, 250mW, 2%; Resistance:2.2Mohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C2204GSB14-ND RLR07C2204GSB14 51C0918
Product Name Through Hole Resistors RLR07C2204GSB14 Metal Film Resistor, 2.2Mohm, 250Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details