Vishay Intertechnology, Inc. RES 220K OHM 2% 1/4W AXIAL RLR07C2203GPRSL

Description
RES 220Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 220Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220K OHM 2% 1/4W AXIAL - RLR07C2203GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM 2% 1/4W AXIAL
RLR07C2203GPRSL
RES 220K OHM 2% 1/4W AXIAL RLR07C2203GPRSL
RES 220Kohm 2% 1/4W AXIAL

RES 220Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2203GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2203GPRSL-ND
Through Hole Resistors RLR07C2203GPRSL-ND
220 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

220 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2203GPRSL RLR07C2203GPRSL-ND
Product Name RES 220K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 220000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers